Schneider Electric Pilot Light, 16Mm, Orange, 12V; Led Color Schneider Electric XB6ECV8JP

Description
PILOT LIGHT, 16MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 16MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 16Mm, Orange, 12V; Led Color Schneider Electric - 77Y6233 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, Orange, 12V; Led Color Schneider Electric
77Y6233
Pilot Light, 16Mm, Orange, 12V; Led Color Schneider Electric 77Y6233
PILOT LIGHT, 16MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

PILOT LIGHT, 16MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77Y6233
Product Name Pilot Light, 16Mm, Orange, 12V; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details