ECO Light LED Super Nova 2 LED Module Red MD-EL-SN2-R

Description
The ECO Light Super Nova 2 LED module is a premium quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 2 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" or smaller Channel Letters. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet
Description
The ECO Light Super Nova 2 LED module is a premium quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 2 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" or smaller Channel Letters. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Nova 2 LED Module Red - MD-EL-SN2-R - ECO Light LED
Sparks, NV, USA
Super Nova 2 LED Module Red
MD-EL-SN2-R
Super Nova 2 LED Module Red MD-EL-SN2-R
The ECO Light Super Nova 2 LED module is a premium quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 2 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" or smaller Channel Letters. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

The ECO Light Super Nova 2 LED module is a premium quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 2 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" or smaller Channel Letters. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Light Emitting Diodes (LED)
Product Number MD-EL-SN2-R
Product Name Super Nova 2 LED Module Red
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
E4A Blue LED Module - MD-HK-A4-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 480 milliwatts
View Details