The SR2B201BD is a compact smart relay with 12 discrete inputs, 6 analogue inputs, and 8 relay outputs, designed for industrial automation with ladder or FBD programming. It operates on a 24 V DC supply with a voltage range of 19.2 to 30 V and dissipates 6 W without extensions. The relay outputs support 5 to 30 V DC and 24 to 250 V AC with a thermal current rating of 8 A and electrical durability of 500,000 cycles per EN/IEC 60947-5-1. It features a local display, internal clock, and screw terminals for cable connections. The device meets IP40 protection at the front panel and IP20 at terminals, operates from -20 to 55 °C, and complies with EN/IEC 61131-2, EN/IEC 61000-6-3, EN/IEC 61000-6-2, and other EMC and safety standards. It is certified for CSA, UL, GOST, GL, and C-Tick. The unit weighs 0.38 kg and has an 18-month warranty.
Industrial Relays ZELIO SR2 20 I-O 24VAC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SR2B201BD |
| Product Name | Industrial Relays |