The 56.OA21S.1122 is a safety relay with forced-guided contacts, designed for use in safety circuits to meet IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 standards. It features a 2 NO/2 NC contact configuration and is designed for PCB mounting with a 110 VDC coil. The relay complies with DIN EN 50205 and IEC/EN 61810. Dimensions are 5.2 mm in width and 2.5 mm in height, with S-type footprint.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA21S.1122 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |