OKW Enclosures, Inc.
General Purpose Enclosures
C3006061
Description
Snaptec 60x60
Request a Quote
Email Supplier
Description
Snaptec 60x60
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2832155 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
2.36 inch (60 mm)
|
|
Width
|
2.36 inch (60 mm)
|
|
Depth
|
1.57 inch (40 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Length
4.72 inch (120 mm)
Width
6.22 inch (158 mm)
View Details
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details