OKW Enclosures, Inc. ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 B7005109-AL

Description
ERGO-Case Enclosures, ABS Material Designed for housing the latest electronics Hand-held, on-the-body or wall mounted Eyelet accessory for fitting belt⁄arm straps Top recess for mounting membrane keypads With or without battery compartment lid Internal screw pillars for mounting PCBs Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments
Description
ERGO-Case Enclosures, ABS Material Designed for housing the latest electronics Hand-held, on-the-body or wall mounted Eyelet accessory for fitting belt⁄arm straps Top recess for mounting membrane keypads With or without battery compartment lid Internal screw pillars for mounting PCBs Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73
70016748
ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 70016748
ERGO-Case Enclosures, ABS Material Designed for housing the latest electronics Hand-held, on-the-body or wall mounted Eyelet accessory for fitting belt⁄arm straps Top recess for mounting membrane keypads With or without battery compartment lid Internal screw pillars for mounting PCBs Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments

ERGO-Case Enclosures, ABS Material

  • Designed for housing the latest electronics
  • Hand-held, on-the-body or wall mounted
  • Eyelet accessory for fitting belt⁄arm straps
  • Top recess for mounting membrane keypads
  • With or without battery compartment lid
  • Internal screw pillars for mounting PCBs
    Features
  • Unique Body Contoured Cases
  • Can Be Strapped to Arm or Waist
  • Four Sizes in Hi-Impact ABS, UL94HB
  • Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
  • Battery Compartment Mounting
  • Standard Colors Off-White or Black

    Applications

  • Test and Measurement
  • Data Collection and Logging
  • Medical Electronics
  • Wellness Devices
    Accessories
  • Eyelet and Belt Strap Kit
  • Screw-In Battery Compartments
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016748
Product Name ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Enclosures, Boxes, & Cases - 115-408 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers