Schneider Electric Boxes NSYS3DC7525

Description
"ENCLOSURE STL 27.56""L X 19.69""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 27.56""L X 19.69""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3DC7525-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 27.56""L X 19.69""W"

"ENCLOSURE STL 27.56""L X 19.69""W"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric - 85R2253 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric
85R2253
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric 85R2253
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3DC7525-ND 85R2253
Product Name Boxes Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric
Type Junction Box
Material Steel Steel; Steel
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2126 - Newark, An Avnet Company
Specs
Length 2.17 inch (55 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details