OKW Enclosures, Inc. ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23 M5625305-AL

Description
248 mm Length, 130.79 mm Width, Aluminum Enclosures Aluminum body Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws
Description
248 mm Length, 130.79 mm Width, Aluminum Enclosures Aluminum body Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23 - 70016741 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23
70016741
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23 70016741
248 mm Length, 130.79 mm Width, Aluminum Enclosures Aluminum body Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws

248 mm Length, 130.79 mm Width, Aluminum Enclosures

  • Aluminum body
    Features
  • Modern Desktop Cases in Aluminum
  • Stylish Die-Cast Front Bezel
  • Four Sizes
  • Version “H” with Bail Arm
  • Removable Rear Panel
  • Recessed Front Panel for Membrane Keypad
  • Standard Colors Light/Mid Gray
    Applications
  • Test and Measurement
  • Medical Equipment
  • Mobile Electronics
  • Sensor/Monitoring
  • Communications Devices
    Accessories
  • PCB Mounting Pillars and Screws
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016741
Product Name ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23
Length 5.91 inch (150 mm)
Width 9.84 inch (250 mm)
Material Aluminum
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JL7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
TK Series Enclosures - 120-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers