Schneider Electric General Purpose Enclosures NSYFPLS3672G

Description
Schneider Electric NSYFPLS3672G
Request a Quote
Description
Schneider Electric NSYFPLS3672G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 585493 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
585493
General Purpose Enclosures 585493
Schneider Electric NSYFPLS3672G

Schneider Electric NSYFPLS3672G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 585493
Product Name General Purpose Enclosures
Length 14.17 inch (360 mm)
Width 5.31 inch (135 mm)
Depth 28.35 inch (720 mm)
Material Fiberglass; Fibreglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 3.14 to 14.17 inch (79.76 to 360 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details