OKW Enclosures, Inc.
General Purpose Enclosures
A9408341
Description
SHELL-TYPE CASES
Request a Quote
Email Supplier
Description
SHELL-TYPE CASES
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2832122 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
6.22 inch (158 mm)
|
|
Width
|
3.74 inch (95 mm)
|
|
Depth
|
1.77 inch (45 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Shape
Rectangular
Length
2.09 inch (53 mm)
Width
1.5 inch (38 mm)
View Details
2 suppliers