RS Components, Ltd.
Multi Function Panel Meters
7966957
Description
PR Electronics 5715B
Request a Quote
Email Supplier
Description
PR Electronics 5715B
Request a Quote
Email Supplier
Suppliers
Multi Function Panel Meters
7966957
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
7966957 |
|
Product Name
|
Multi Function Panel Meters |
|
Number Digits
|
4.0
|
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
0, 20 ma
Width
45 mm (1.77 inch)
View Details
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, Frequency, Voltage
Depth
97.5 mm (3.84 inch)
View Details
Number Digits
4.0
Input Type
Temperature; RTD, Thermocouple Input
Width
45 mm (1.77 inch)
View Details
Number Digits
3.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, Temperature, Current
Width
45 mm (1.77 inch)
View Details