CIR BRKR THERM-MAG 3A 415VAC
MCB, 1 POLE, 3A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2112435 | 4008-M9F43103-ND | 25AC3495 |
| Product Name | MCBs | Circuit Breakers | Mcb, 1 Pole, 3A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric |
| Rated AC Voltage | 415 volts | 415 volts | |
| Rated Breaking Capacity | 20000 amps | ||
| Number of Poles | 1 | 1 | |
| Rated Current | 3 amps | 3 amps | |
| Trip System Type | Thermal Magnetic |