The 736W-B/302 is a 15A, 125V AC thermal circuit breaker with a press-to-reset function and a non-illuminated switch, featuring a black body and red actuator. It operates between -10°C and +60°C, with trip times ranging from 0.1 to 3.5 seconds at 600% to 500% current, respectively. The device meets UL and cUL standards and is RoHS compliant. The packaging supports panel thicknesses of 0.8mm to 1.8mm, and the dimensions are 71mm length, 28.5mm width, and 8.1mm height.
736W Series Non Illuminated Switch Thermal Circuit Breaker
Features:
Rating: 15A 125VAC
Body Color: Black
Actuator Color: Red
Print Color: White
Non Illuminated Switch
Approvals: UL, cUL
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 736W-B/302 |
| Product Name | 736W Series Press to Reset Thermal Circuit Breaker, 15A, Non Illuminated Switch |
| Rated AC Voltage | 125 volts |