Sensata Technologies Solid State Overload/Relay DR-IDC5

Description
I/O MODULE, CURRENT RATING:34MA, PRODUCT RNG:DR SERIES, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:17.5MM, EXTERNAL WIDTH:70MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:59MM, NO. OF ANALOG INPUTS:1, OUTPUT CURRENT:16MA , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
I/O MODULE, CURRENT RATING:34MA, PRODUCT RNG:DR SERIES, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:17.5MM, EXTERNAL WIDTH:70MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:59MM, NO. OF ANALOG INPUTS:1, OUTPUT CURRENT:16MA , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 32198717 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
32198717
Solid State Overload/Relay 32198717
I/O MODULE, CURRENT RATING:34MA, PRODUCT RNG:DR SERIES, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:17.5MM, EXTERNAL WIDTH:70MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:59MM, NO. OF ANALOG INPUTS:1, OUTPUT CURRENT:16MA , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:34MA, PRODUCT RNG:DR SERIES, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:17.5MM, EXTERNAL WIDTH:70MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:59MM, NO. OF ANALOG INPUTS:1, OUTPUT CURRENT:16MA , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 32198717
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 54865883 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
Continuous Current 4 amps
View Details
3 Pole DC Coil Contactors - MC-130A-DC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 18619363 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details