Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR STARTERS AND CONTACTORS
RS COMPONENTS, LTD.
206130 -- MOTOR STARTERS
RS Components, Ltd.
Motor Starters
206130
Description
RS PRO VMX-SGY-I-55-6-01 Soft Starter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO VMX-SGY-I-55-6-01 Soft Starter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
206130
Motor Starters
206130
RS PRO VMX-SGY-I-55-6-01 Soft Starter
RS PRO VMX-SGY-I-55-6-01 Soft Starter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Motor Starters and Contactors
Product Number
206130
Product Name
Motor Starters
Single Phase Power
40.21 HP
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Motor Starters
2275235
Specs
Number of Poles
3
Continuous Current
7.5 amps
Single Phase Power
4.96 HP
View Details
RS Components, Ltd.
Motor Starters
206067
Specs
Single Phase Power
147 HP
Three Phase Power
147 HP
DC Horsepower
147 HP
View Details
RS Components, Ltd.
Motor Starters
206117
Specs
Single Phase Power
268 HP
Three Phase Power
268 HP
DC Horsepower
268 HP
View Details
RS Components, Ltd.
Motor Starters
206073
Specs
Single Phase Power
335 HP
Three Phase Power
335 HP
DC Horsepower
335 HP
View Details