Schneider Electric Manual Starter Enclosure, Type 1, Ip41; Enclosure Type Schneider Electric GV2MC01

Description
MANUAL STARTER ENCLOSURE, TYPE 1, IP41; Enclosure Type:Control; Enclosure Material:Glass; External Height - Metric:147.1mm; External Width - Metric:93mm; External Depth - Metric:84mm; IP Rating:IP41; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MANUAL STARTER ENCLOSURE, TYPE 1, IP41; Enclosure Type:Control; Enclosure Material:Glass; External Height - Metric:147.1mm; External Width - Metric:93mm; External Depth - Metric:84mm; IP Rating:IP41; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter Enclosure, Type 1, Ip41; Enclosure Type Schneider Electric - 92F5229 - Newark, An Avnet Company
Chicago, IL, United States
Manual Starter Enclosure, Type 1, Ip41; Enclosure Type Schneider Electric
92F5229
Manual Starter Enclosure, Type 1, Ip41; Enclosure Type Schneider Electric 92F5229
MANUAL STARTER ENCLOSURE, TYPE 1, IP41; Enclosure Type:Control; Enclosure Material:Glass; External Height - Metric:147.1mm; External Width - Metric:93mm; External Depth - Metric:84mm; IP Rating:IP41; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

MANUAL STARTER ENCLOSURE, TYPE 1, IP41; Enclosure Type:Control; Enclosure Material:Glass; External Height - Metric:147.1mm; External Width - Metric:93mm; External Depth - Metric:84mm; IP Rating:IP41; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92F5229
Product Name Manual Starter Enclosure, Type 1, Ip41; Enclosure Type Schneider Electric
Length 5.79 inch (147 mm)
Width 3.66 inch (93 mm)
Depth 3.31 inch (84 mm)
Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers