RS Components, Ltd.
General Purpose Enclosures
1228922
Description
RS PRO EXRJ 03 Enclosure
Request a Quote
Email Supplier
Description
RS PRO EXRJ 03 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1228922 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
5.91 inch (150 mm)
|
|
Width
|
5.91 inch (150 mm)
|
|
Depth
|
2.52 inch (64 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
7.68 inch (195 mm)
Width
10.83 inch (275 mm)
View Details
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details