SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE
6 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE
C8 MODEL
Juno Lighting Group
Done
Datasheet
Description
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE
6 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE
C8 MODEL
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE
6 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE
C8 MODEL
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE
6 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE