TE Connectivity Automotive Contactors 2219560-2

Description
Body Features Product Weight : 180 G  [6.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Cu Contact Current Class (AMP) : 100 - 134 Terminal Type : None Dimensions Height Class (Mechanical) (MM) : 50 - 60 Product Height : 58 MM  [2.28 INCH ] Product Length : 58 MM  [2.28 INCH ] Product Width : 53.8 MM  [2.12 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 1400 Coil Resistance (OHM) : 15.3 Coil Suppress : None Contact Limiting Breaking Current (AMP) : 660 Contact Limiting Making Current (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 450 Mechanical Attachment Mounting Type : Screw Other Mounting Brackets : Without Relay Type : EVC 135 Main Contactor Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : Hermetically Sealed
Request a Quote
Description
Body Features Product Weight : 180 G  [6.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Cu Contact Current Class (AMP) : 100 - 134 Terminal Type : None Dimensions Height Class (Mechanical) (MM) : 50 - 60 Product Height : 58 MM  [2.28 INCH ] Product Length : 58 MM  [2.28 INCH ] Product Width : 53.8 MM  [2.12 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 1400 Coil Resistance (OHM) : 15.3 Coil Suppress : None Contact Limiting Breaking Current (AMP) : 660 Contact Limiting Making Current (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 450 Mechanical Attachment Mounting Type : Screw Other Mounting Brackets : Without Relay Type : EVC 135 Main Contactor Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : Hermetically Sealed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Contactors - 2219560-2 - TE Connectivity
Berwyn, PA, United States
Automotive Contactors
2219560-2
Automotive Contactors 2219560-2
Body Features Product Weight : 180 G  [6.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Cu Contact Current Class (AMP) : 100 - 134 Terminal Type : None Dimensions Height Class (Mechanical) (MM) : 50 - 60 Product Height : 58 MM  [2.28 INCH ] Product Length : 58 MM  [2.28 INCH ] Product Width : 53.8 MM  [2.12 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 1400 Coil Resistance (OHM) : 15.3 Coil Suppress : None Contact Limiting Breaking Current (AMP) : 660 Contact Limiting Making Current (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 450 Mechanical Attachment Mounting Type : Screw Other Mounting Brackets : Without Relay Type : EVC 135 Main Contactor Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : Hermetically Sealed

Body Features


  • Product Weight : 180 G  [6.4 OZ ]

Contact Features


  • Contact Arrangement : 1 form X (NO, DM)
  • Contact Base Material : Cu
  • Contact Current Class (AMP) : 100 - 134
  • Terminal Type : None

Dimensions


  • Height Class (Mechanical) (MM) : 50 - 60
  • Product Height : 58 MM  [2.28 INCH ]
  • Product Length : 58 MM  [2.28 INCH ]
  • Product Width : 53.8 MM  [2.12 INCH ]

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Economized (Min) (MILW) : 1400
  • Coil Resistance (OHM) : 15.3
  • Coil Suppress : None
  • Contact Limiting Breaking Current (AMP) : 660
  • Contact Limiting Making Current (AMP) : 600
  • Contact Switching Voltage (Max) (VDC) : 450
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 450

Mechanical Attachment


  • Mounting Type : Screw

Other


  • Mounting Brackets : Without
  • Relay Type : EVC 135 Main Contactor

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : -40 - 85
  • Environmental Category of Protection : Hermetically Sealed
Buy Now

Technical Specifications

  TE Connectivity
Product Category Motor Starters and Contactors
Product Number 2219560-2
Product Name Automotive Contactors
Continuous Current 100 to 134 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 20799560 - Radwell International
Specs
Number of Poles 3
View Details
Contactor - 20791928 - Radwell International
Specs
Standard Rating IEC
IEC Size C
View Details
Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details