RS Components, Ltd. Motor Starters 206140

Description
RS PRO VMX-SGY-I-242-6-01 Soft Starter
Request a Quote
Description
RS PRO VMX-SGY-I-242-6-01 Soft Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 206140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
206140
Motor Starters 206140
RS PRO VMX-SGY-I-242-6-01 Soft Starter

RS PRO VMX-SGY-I-242-6-01 Soft Starter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Motor Starters and Contactors
Product Number 206140
Product Name Motor Starters
Single Phase Power 177 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 670 HP
Three Phase Power 670 HP
DC Horsepower 670 HP
View Details
Motor Starters - 206057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
Motor Starters - 206092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Motor Starters - 206061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details