TE Connectivity Automotive Contactors 5-1904144-3

Description
Body Features Product Weight : 295 G  [10.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 101 - 200 Relay Terminal Type : Plug (Coil), Screw Terminals Dimensions Height Class (Mechanical) (MM) : 30 - 40 Product Height : 34.2 MM  [1.35 INCH ] Product Length : 68.6 MM  [2.70 INCH ] Product Width : 80.4 MM  [3.17 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 800 Coil Resistance (OHM) : 5 Coil Suppress : None Contact Limiting Breaking Current (AMP) : 1500 Contact Switching Voltage (Max) (VDC) : 500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2001 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 450 Mechanical Attachment Mounting Type : Screw Other Mounting Brackets : Without Relay Type : EVC 175 Main Contactor Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : RTI
Request a Quote
Description
Body Features Product Weight : 295 G  [10.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 101 - 200 Relay Terminal Type : Plug (Coil), Screw Terminals Dimensions Height Class (Mechanical) (MM) : 30 - 40 Product Height : 34.2 MM  [1.35 INCH ] Product Length : 68.6 MM  [2.70 INCH ] Product Width : 80.4 MM  [3.17 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 800 Coil Resistance (OHM) : 5 Coil Suppress : None Contact Limiting Breaking Current (AMP) : 1500 Contact Switching Voltage (Max) (VDC) : 500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2001 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 450 Mechanical Attachment Mounting Type : Screw Other Mounting Brackets : Without Relay Type : EVC 175 Main Contactor Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : RTI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Contactors - 5-1904144-3 - TE Connectivity
Berwyn, PA, United States
Automotive Contactors
5-1904144-3
Automotive Contactors 5-1904144-3
Body Features Product Weight : 295 G  [10.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 101 - 200 Relay Terminal Type : Plug (Coil), Screw Terminals Dimensions Height Class (Mechanical) (MM) : 30 - 40 Product Height : 34.2 MM  [1.35 INCH ] Product Length : 68.6 MM  [2.70 INCH ] Product Width : 80.4 MM  [3.17 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 800 Coil Resistance (OHM) : 5 Coil Suppress : None Contact Limiting Breaking Current (AMP) : 1500 Contact Switching Voltage (Max) (VDC) : 500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2001 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 450 Mechanical Attachment Mounting Type : Screw Other Mounting Brackets : Without Relay Type : EVC 175 Main Contactor Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : RTI

Body Features


  • Product Weight : 295 G  [10.4 OZ ]

Contact Features


  • Contact Arrangement : 1 form X (NO, DM)
  • Contact Base Material : Silver Alloy
  • Contact Current Class (AMP) : 101 - 200
  • Relay Terminal Type : Plug (Coil), Screw Terminals

Dimensions


  • Height Class (Mechanical) (MM) : 30 - 40
  • Product Height : 34.2 MM  [1.35 INCH ]
  • Product Length : 68.6 MM  [2.70 INCH ]
  • Product Width : 80.4 MM  [3.17 INCH ]

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Economized (Min) (MILW) : 800
  • Coil Resistance (OHM) : 5
  • Coil Suppress : None
  • Contact Limiting Breaking Current (AMP) : 1500
  • Contact Switching Voltage (Max) (VDC) : 500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 2001 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 450

Mechanical Attachment


  • Mounting Type : Screw

Other


  • Mounting Brackets : Without
  • Relay Type : EVC 175 Main Contactor

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : -40 - 85
  • Environmental Category of Protection : RTI
Buy Now

Technical Specifications

  TE Connectivity
Product Category Motor Starters and Contactors
Product Number 5-1904144-3
Product Name Automotive Contactors
Continuous Current 101 to 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 26199900 - Radwell International
Specs
Device Technology Solid State
View Details
Solid State Overload/Relay - 37406810 - Radwell International
Specs
AC Motor Phase Single
Continuous Current 25 amps
Motor Voltage 12 to 240 volts
View Details
Automotive Contactors - 2138084-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0015 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details