Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 727C-WH

Description
DEEP CONE TYPE 8-3/4 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC73/TC973 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 120 W, BR40 120 W INCANDESCENT LAMP TYPE ACULUX[TM] BRAND 727 MODEL
Datasheet
Description
DEEP CONE TYPE 8-3/4 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC73/TC973 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 120 W, BR40 120 W INCANDESCENT LAMP TYPE ACULUX[TM] BRAND 727 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 727C-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
727C-WH
Incandescent/Fluorescent/HID Recessed Trim 727C-WH
DEEP CONE TYPE 8-3/4 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC73/TC973 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 120 W, BR40 120 W INCANDESCENT LAMP TYPE ACULUX[TM] BRAND 727 MODEL
  • DEEP CONE TYPE
  • 8-3/4 INCH DIA SIZE
  • CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • IC73/TC973 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 7 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 120 W, BR40 120 W INCANDESCENT LAMP TYPE
  • ACULUX[TM] BRAND
  • 727 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 727C-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details