BARTEC Line SA line-sa

Description
The Line SA series is a range of robust linear luminaires designed for use in safe area industrial locations. Built with a durable polycarbonate body (RAL 7035) and a high‑resistance opal polycarbonate cover, the luminaire ensures excellent light homogeneity while effectively reducing glare. A silicone gasket provides long‑term sealing reliability. Equipped with certified electronic components, the fixture delivers high efficiency up to 166 lm/W and an extended LED lifetime of up to 110,000 hours, even in demanding temperature conditions. It is suitable for ambient temperatures ranging from -30 °C to +60 °C, depending on the model. Designed for operation in harsh environments, the luminaire features IP66/IP67 protection against dust, splashes, and water ingress, as well as IK10 impact resistance. Its lightweight yet durable construction supports multiple mounting options, including supplied stainless-steel clips and mounting lugs, enabling snap‑on or hinge installation for maximum flexibility.
Request a Quote
Description
The Line SA series is a range of robust linear luminaires designed for use in safe area industrial locations. Built with a durable polycarbonate body (RAL 7035) and a high‑resistance opal polycarbonate cover, the luminaire ensures excellent light homogeneity while effectively reducing glare. A silicone gasket provides long‑term sealing reliability. Equipped with certified electronic components, the fixture delivers high efficiency up to 166 lm/W and an extended LED lifetime of up to 110,000 hours, even in demanding temperature conditions. It is suitable for ambient temperatures ranging from -30 °C to +60 °C, depending on the model. Designed for operation in harsh environments, the luminaire features IP66/IP67 protection against dust, splashes, and water ingress, as well as IK10 impact resistance. Its lightweight yet durable construction supports multiple mounting options, including supplied stainless-steel clips and mounting lugs, enabling snap‑on or hinge installation for maximum flexibility.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Line SA - line-sa - BARTEC
Bad Mergentheim, Germany
Line SA
line-sa
Line SA line-sa
The Line SA series is a range of robust linear luminaires designed for use in safe area industrial locations. Built with a durable polycarbonate body (RAL 7035) and a high‑resistance opal polycarbonate cover, the luminaire ensures excellent light homogeneity while effectively reducing glare. A silicone gasket provides long‑term sealing reliability. Equipped with certified electronic components, the fixture delivers high efficiency up to 166 lm/W and an extended LED lifetime of up to 110,000 hours, even in demanding temperature conditions. It is suitable for ambient temperatures ranging from -30 °C to +60 °C, depending on the model. Designed for operation in harsh environments, the luminaire features IP66/IP67 protection against dust, splashes, and water ingress, as well as IK10 impact resistance. Its lightweight yet durable construction supports multiple mounting options, including supplied stainless-steel clips and mounting lugs, enabling snap‑on or hinge installation for maximum flexibility.

The Line SA series is a range of robust linear luminaires designed for use in safe area industrial locations. Built with a durable polycarbonate body (RAL 7035) and a high‑resistance opal polycarbonate cover, the luminaire ensures excellent light homogeneity while effectively reducing glare. A silicone gasket provides long‑term sealing reliability. Equipped with certified electronic components, the fixture delivers high efficiency up to 166 lm/W and an extended LED lifetime of up to 110,000 hours, even in demanding temperature conditions. It is suitable for ambient temperatures ranging from -30 °C to +60 °C, depending on the model. Designed for operation in harsh environments, the luminaire features IP66/IP67 protection against dust, splashes, and water ingress, as well as IK10 impact resistance. Its lightweight yet durable construction supports multiple mounting options, including supplied stainless-steel clips and mounting lugs, enabling snap‑on or hinge installation for maximum flexibility.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Lighting Fixtures
Product Number line-sa
Product Name Line SA
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products