TE Connectivity 3-Phase Filters 1-1609998-6

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 100 Leakage Current (Max) (230VAC, 50Hz) : 15 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 100 Leakage Current (Max) (230VAC, 50Hz) : 15 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 1-1609998-6 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
1-1609998-6
3-Phase Filters 1-1609998-6
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 100 Leakage Current (Max) (230VAC, 50Hz) : 15 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 100
  • Leakage Current (Max) (230VAC, 50Hz) : 15
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-1609998-6
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405082-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
2 suppliers
Power Line Filters - 7820959 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filters - 2094312 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - CCM2311-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details