The RSHN-2016LD is a single-phase EMC filter rated for 250Vac and 16A, with a low leakage current of 0.10mA at 500Vac/60Hz. It features DIN rail mounting, captive screw terminals and terminal covers, and provides common mode attenuation from 0.3 to 30MHz and differential mode attenuation from 0.3 to 30MHz. The filter has a DC resistance of 35mΩ and weighs 350g. It is UL1283 and CSA C22.2 No.8 certified with a short circuit current rating of 14kA when used with an appropriate breaker. The device operates from -25°C to +85°C and complies with EN60939-1/-2 and RoHS Directive.
Power Line EMC Filters, 1-phase(250V), Rated Current:16A, Wide range high attenuation, Block terminal(Low-leakage
Single Phase EMC/EMI Line Filter 16A 250VAC Two Stage Terminal Block
FILTER, 250VAC 16A, SCREW TERMINATIONS, DIN RAIL MOUNT, LOW LEAKAGE
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSHN-2016LD | RSHN-2016LD-ND | 46R0425 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Filter, 250Vac 16A, Screw Terminations, Din Rail Mount, Low Leakage Tdk-Lambda |
| Package / Mounting | DIN rail | DIN Rail | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939 | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL | |
| Rated Voltage | 250 volts | 250 volts |