TE Connectivity Power Line Filter Modules 10KEPS10AFPW

Description
Three Phase (Wye) EMC/EMI Line Filter 10A 440VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 10A 440VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-10KEPS10AFPW-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-10KEPS10AFPW-ND
Power Line Filter Modules 174-10KEPS10AFPW-ND
Three Phase (Wye) EMC/EMI Line Filter 10A 440VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 10A 440VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 10A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4160 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 10A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4160
Power Line Filter, 3 Phase, 10A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4160
POWER LINE FILTER, 3 PHASE, 10A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 10A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-10KEPS10AFPW-ND 82AH4160
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 10A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-103-983-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line EMC Filters - RTHN-2010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers