The RSHN-2010 is a single-phase EMC filter rated for 250Vac and 10A, designed for noise attenuation in power lines. It features captive screws and terminal covers, DIN rail mounting capability, and a leakage current of 1.0 mA at 250Vac/60Hz. The filter provides common mode attenuation from 0.1 to 30 MHz and differential mode attenuation from 0.3 to 30 MHz, with a DC resistance of 60 mΩ. It is UL1283 certified for a short circuit current rating of up to 14kA and complies with CSA C22.2 No.8 and EN60939-1/-2. The unit weighs 240 g and operates from -25°C to +85°C. Its terminals are integrated into the case with no loose hardware.
Power Line EMC Filters, 1-phase(250V), Rated Current:10A, Wide range high attenuation, Block terminal
Single Phase EMC/EMI Line Filter 10A 250VAC Two Stage Terminal Block
POWER LINE FILTER, 1 PHASE, 10A, 250V; Filter Applications:General
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSHN-2010 | 285-2627-ND | 46R0418 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Power Line Filter, 1 Phase, 10A, 250V; Filter Applications Tdk-Lambda |
| Package / Mounting | Low profile | Chassis Mount | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939 | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL | |
| Rated Voltage | 250 volts | 250 volts | 250 volts |
| Rated Current | 10 amps | 10 amps |