TE Connectivity 3-Phase Filters 1609071-4

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 100 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 100 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 1609071-4 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
1609071-4
3-Phase Filters 1609071-4
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 100 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • 3-Phase Filter Current Rating (AMP) : 100
  • Continuous Operating Voltage (Max) (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filter Type : 3-Phase Power Line
  • Filtering Requirements : Filtered
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1609071-4
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150KEPS10ABSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filter, 3 Phase, 1Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5375 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
Power Line Filter Modules - CCM2286-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3-Phase Filters - 1609989-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 42 amps
View Details
2 suppliers