Nexperia B.V. Common-mode EMI filter for differential channels with integrated bidirectional ESD protection PCMF1HDMI2BA-CZ

Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer-Level Chip-Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone HDMI2.1, HDMI2.0, HDMI1.4 General-purpose downstream ESD protection for differential data lines Tablet PC and Mobile Internet Device (MID) MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet
Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer-Level Chip-Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone HDMI2.1, HDMI2.0, HDMI1.4 General-purpose downstream ESD protection for differential data lines Tablet PC and Mobile Internet Device (MID) MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Nijmegen, Netherlands
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection
PCMF1HDMI2BA-CZ
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection PCMF1HDMI2BA-CZ
Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer-Level Chip-Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone HDMI2.1, HDMI2.0, HDMI1.4 General-purpose downstream ESD protection for differential data lines Tablet PC and Mobile Internet Device (MID) MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)

Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.

Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.

Features and benefits

  • One, two and three differential channels common-mode EMI filters with integrated ESD protection
  • ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2
  • Superior common-mode suppression over a wide frequency range
  • Superior RF performance compared to other integrated filters or discrete filters with external ESD protection
  • Extremely high symmetry between line pairs
  • Industry-standard Wafer-Level Chip-Scale Packages: WLCSP5, 10 and 15 for smaller footprint

Applications

  • Smartphone, cellular and cordless phone
  • HDMI2.1, HDMI2.0, HDMI1.4
  • General-purpose downstream ESD protection for differential data lines
  • Tablet PC and Mobile Internet Device (MID)
  • MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category EMI Filters and RFI Filters
Product Number PCMF1HDMI2BA-CZ
Product Name Common-mode EMI filter for differential channels with integrated bidirectional ESD protection
Package / Mounting OL-PCMF1HDMI2BA-C
Unlock Full Specs
to access all available technical data

Similar Products

Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Package / Mounting OL-IP3319CX6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1194-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details