The TDK-Lambda RDEN-048050 is a power line EMI filter designed for applications requiring high attenuation of electromagnetic interference. It is rated for a maximum voltage of 48VDC and a current of 50A, making it suitable for various general-purpose applications. The filter features stud terminal connections for easy installation and has a compact size, which can be advantageous in space-constrained environments. The filter has a withstand voltage of 1500VDC for 60 seconds between terminals and case, and it boasts a minimum isolation resistance of 500MΩ at 500VDC for one minute. The DC resistance is low at 3mΩ, contributing to efficient performance. It operates within a temperature range of -30°C to +85°C, with a weight of approximately 310g. The product is certified under UL/CSA60950-1 and EN60939 standards, ensuring compliance with safety regulations. Engineers considering this filter should note its robust specifications and certifications, which may align well with their project requirements.
Power Line EMC Filters, DC(48V), Rated Current:50A, Multipurpose, Stud type terminals
TDK-Lambda RDEN-048050 EMC Filter
FILTER, POWER LINE, EMI, 50A; Filter Applications:General
| TDK-Lambda Americas Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RDEN-048050 | 2380186 | 78X5334 |
| Product Name | Power Line EMC Filters | Power Line Filters | Filter, Power Line, Emi, 50A; Filter Applications Tdk-Lambda |
| Package / Mounting | Low profile | ||
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA C22.2 No.60950-1, EN60939-1, EN60939-2 | ||
| Rated Voltage | 48 volts | ||
| Rated Current | 50 amps | 50 amps |