TE Connectivity Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity 15EJT8F

Description
POWER INLET FILTER, 15A, 430UA, 250VAC; Current Rating:15A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes
Description
POWER INLET FILTER, 15A, 430UA, 250VAC; Current Rating:15A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity - 68Y9459 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity
68Y9459
Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity 68Y9459
POWER INLET FILTER, 15A, 430UA, 250VAC; Current Rating:15A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes

POWER INLET FILTER, 15A, 430UA, 250VAC; Current Rating:15A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 68Y9459
Product Name Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details