Schaffner EMC Inc. Power Line Filter Modules - FN409-3-02 FN409-3-02

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 810148-FN409-3-02 Termination Style: PC Pins Mounting Style: Through Hole Approvals: SEMKO, UR Applications: Use For General Inductance: 2.9mH Configuration: Two Stage Filter Type: Single Phase Current: 13A Part Status: Obsolete (End Of Life) Voltage - Rated AC: 75V Temperature Range - Operating: -40°C ~ 100°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 810148-FN409-3-02 Termination Style: PC Pins Mounting Style: Through Hole Approvals: SEMKO, UR Applications: Use For General Inductance: 2.9mH Configuration: Two Stage Filter Type: Single Phase Current: 13A Part Status: Obsolete (End Of Life) Voltage - Rated AC: 75V Temperature Range - Operating: -40°C ~ 100°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FN409-3-02
FN409-3-02
Power Line Filter Modules - FN409-3-02 FN409-3-02
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 810148-FN409-3-02 Termination Style: PC Pins Mounting Style: Through Hole Approvals: SEMKO, UR Applications: Use For General Inductance: 2.9mH Configuration: Two Stage Filter Type: Single Phase Current: 13A Part Status: Obsolete (End Of Life) Voltage - Rated AC: 75V Temperature Range - Operating: -40°C ~ 100°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited)

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 810148-FN409-3-02
Termination Style: PC Pins
Mounting Style: Through Hole
Approvals: SEMKO, UR
Applications: Use For General
Inductance: 2.9mH
Configuration: Two Stage
Filter Type: Single Phase
Current: 13A
Part Status: Obsolete (End Of Life)
Voltage - Rated AC: 75V
Temperature Range - Operating: -40°C ~ 100°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FN409-3-02
Product Name Power Line Filter Modules - FN409-3-02
Unlock Full Specs
to access all available technical data

Similar Products

1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
6200-6800MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(6500/600)-1849S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 10000 MHz
Insertion Loss 2 dB
View Details