Band pass filter for wireless communication, audio processing, biomedical signal processing, and radar systems, with a passband of 2496 to 2690 MHz, insertion loss of 1.5 dB max, and VSWR of 1.3 max. It provides 70 dB rejection from DC to 2476 MHz and from 2710 to 5000 MHz. The device has a 50 Ω impedance, 20 W power handling, and operates from -40 to +85 °C with storage from -55 to +125 °C. It is housed in a black enclosure measuring 118 × 90 × 39 mm and uses an SMA or N female connector depending on variant. A one-year standard warranty is supported.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o26118900 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 2496 to 2690 MHz |