Schaffner EMC Inc. Power Line Filter Modules - FN356-16-06 FN356-16-06

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 872113-FN356-16-06 Series: FN 356 Operating Temperature Range: -25°C ~ 100°C Features: Three Phase (Wye) EMC/EMI Line Filter -AC DC ~ 60Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN356 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 286-444, FN 356 - 16 -06, Q8457185, 800357, FN3561606, 817-1158
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 872113-FN356-16-06 Series: FN 356 Operating Temperature Range: -25°C ~ 100°C Features: Three Phase (Wye) EMC/EMI Line Filter -AC DC ~ 60Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN356 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 286-444, FN 356 - 16 -06, Q8457185, 800357, FN3561606, 817-1158
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FN356-16-06
FN356-16-06
Power Line Filter Modules - FN356-16-06 FN356-16-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 872113-FN356-16-06 Series: FN 356 Operating Temperature Range: -25°C ~ 100°C Features: Three Phase (Wye) EMC/EMI Line Filter -AC DC ~ 60Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN356 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 286-444, FN 356 - 16 -06, Q8457185, 800357, FN3561606, 817-1158

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 872113-FN356-16-06
Series: FN 356
Operating Temperature Range: -25°C ~ 100°C
Features: Three Phase (Wye) EMC/EMI Line Filter -AC DC ~ 60Hz Single Stage Quick Connect
Package: Tray
Mounting: Chassis Mount
Family Name: FN356
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 286-444, FN 356 - 16 -06, Q8457185, 800357, FN3561606, 817-1158

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FN356-16-06
Product Name Power Line Filter Modules - FN356-16-06
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 790 - 890 MHz, 50Ω - CBP-840C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
2300-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2375/150)-1597S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details