Low pass filter for wireless communication, audio, image, data acquisition, biomedical signal processing, radar, and sensors, with a frequency range of DC to 1700 MHz, 0.55 dB maximum insertion loss, 1.5 maximum VSWR, and 40 dB rejection at 2800 to 6000 MHz. It has a 50 Ω impedance, 100 W power rating, and operates from -40 to +85°C. The device is housed in a black enclosure measuring 98×28×23 mm with an N female or SMA female connector depending on variant. It supports a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2798280 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 1700 MHz |