Nexperia B.V. Common-mode EMI filter for differential channels with integrated ESD protection PCMF1USB3SZ

Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet
Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3SZ - Nexperia B.V.
Nijmegen, Netherlands
Common-mode EMI filter for differential channels with integrated ESD protection
PCMF1USB3SZ
Common-mode EMI filter for differential channels with integrated ESD protection PCMF1USB3SZ
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)

Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.

Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.

Features and benefits

  • One, two and three differential channels common-mode EMI filter with integrated ESD protection
  • Superior common-mode suppression over a wide frequency range
  • Extremely high symmetry between line pairs
  • ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2
  • Superior RF performance compared to other integrated filters or discrete filters with external ESD protection
  • Industry-standard WLCSP5, 10 and 15 packages for smallest footprint

Applications

  • Smartphone, cellular and cordless phone
  • USB3.2, USB2.0, HDMI2.0, HDMI1.4
  • General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
  • Tablet PC and Mobile Internet Device (MID)
  • MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Supplier's Site Datasheet
PCMFxUSB3S - Common-mode EMI filter for differential channels with integrated ESD\n protection - 554-PCMF1USB3SZ - Utmel Electronic Limited
Hong Kong, China
PCMFxUSB3S - Common-mode EMI filter for differential channels with integrated ESD\n protection
554-PCMF1USB3SZ
PCMFxUSB3S - Common-mode EMI filter for differential channels with integrated ESD\n protection 554-PCMF1USB3SZ
PCMFxUSB3S - Common-mode EMI filter for differential channels with integrated ESD protection

PCMFxUSB3S - Common-mode EMI filter for differential channels with integrated ESD\n protection

Supplier's Site

Technical Specifications

  Nexperia B.V. Utmel Electronic Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number PCMF1USB3SZ 554-PCMF1USB3SZ
Product Name Common-mode EMI filter for differential channels with integrated ESD protection PCMFxUSB3S - Common-mode EMI filter for differential channels with integrated ESD\n protection
Package / Mounting WLCSP5_2-1-2 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4253CZ16-8-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-4718-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1270-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details