The RTAN-5010 is a three-phase EMC filter rated for 500Vac and 10A, with amorphous core technology for pulse and noise attenuation. It features captive screws and terminal covers, UL1283 and EN60939-1/-2 certification, and a short circuit current rating of 14kA with an inverse time circuit breaker. Leakage current is 5.0mA at 500Vac/60Hz, with common mode attenuation of 25dB from 0.3 to 10MHz and 0.2 to 30MHz. The unit measures 360g in weight and is designed for convection cooling within an operating temperature range of -25°C to +85°C, derating above 50°C. It supports DIN rail mounting and complies with RoHS.
Power Line EMC Filters, 3-phase/3-line(500V)
FILTER, 500VAC 10A, SCREW TERMINATIONS
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTAN-5010 | 46R0825 |
| Product Name | Power Line EMC Filters | Filter, 500Vac 10A, Screw Terminations Tdk-Lambda |
| Package / Mounting | Low profile |