TE Connectivity DC Filters 1-2443552-3

Description
Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VDC) : 500 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VDC) : 500 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 1-2443552-3 - TE Connectivity
Berwyn, PA, United States
DC Filters
1-2443552-3
DC Filters 1-2443552-3
Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VDC) : 500 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100

Electrical Characteristics


  • Current Rating (AMP) : 600
  • Operating Voltage (VDC) : 500

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 100
Buy Now Datasheet
Power Line Filter Modules - 174-1-2443552-3-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-1-2443552-3-ND
Power Line Filter Modules 174-1-2443552-3-ND
LINE FLTR 500VDC 600A CHASS MNT

LINE FLTR 500VDC 600A CHASS MNT

Buy Now Datasheet
Power Line Filters - 2748224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2748224
Power Line Filters 2748224
EMI Power Line Filters 600 EVX A A

EMI Power Line Filters 600 EVX A A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-2443552-3 174-1-2443552-3-ND 2748224
Product Name DC Filters Power Line Filter Modules Power Line Filters
Filter Type DC DC
Standards and Certifications RoHS RoHS
Rated Current 600 amps
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443555-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
3-Phase Filters - 1-2405081-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
2 suppliers
Power Line Filter Modules - 12FC10-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details
3 suppliers
3-Phase Filters - 1-1609998-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details