TE Connectivity Power Line Filter Modules 10VR6

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1360-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1360-ND
Power Line Filter Modules CCM1360-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Buy Now Datasheet
Filter, RFI, Power Line, Premium Performance, Dual Stage, 120/250V, 50-60Hz, 10 - 70185582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, Premium Performance, Dual Stage, 120/250V, 50-60Hz, 10
70185582
Filter, RFI, Power Line, Premium Performance, Dual Stage, 120/250V, 50-60Hz, 10 70185582
R Series RFI filters are premium performance dual stage filters suited for low impedance loads — particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

R Series RFI filters are premium performance dual stage filters suited for low impedance loads — particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3303 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity
52K3303
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity 52K3303
RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1360-ND 70185582 52K3303
Product Name Power Line Filter Modules Filter, RFI, Power Line, Premium Performance, Dual Stage, 120/250V, 50-60Hz, 10 Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Filters - 1-1609034-5 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
3 suppliers
Power Line EMC Filters - FQA020ADC-N07-M - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
3 suppliers