RTHN-2020 is a three-phase EMI filter with a rated current of 20A and a rated voltage of 250V AC. It features low-leakage current, high attenuation from 0.2 to 30 MHz in common mode and 0.1 to 30 MHz in differential mode, and a thin, low-profile design with terminal block cover and self-tightening screws. The insulation resistance is 100MΩ minimum, and it supports an operating temperature range of -25°C to +85°C with derating above 50°C. It complies with UL1283 and EN60939-1/-2 (ENEC14) standards. The physical dimensions are 240mm × 105mm × 55mm with M4 terminal screws requiring a clamping torque of 1.27N·m, and it weighs 1.0kg.
Power Line EMC Filters, 3-phase/3-line(250V)
LINE FILTER 20A CHASSIS MOUNT
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTHN-2020 | 285-RTHN-2020-ND |
| Product Name | Power Line EMC Filters | Power Line Filter Modules |
| Package / Mounting | Low profile | Chassis Mount |
| Product Standards | UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2 | UL Recognized Component Mark (US and Canadian); ENEC, UL |
| Rated Voltage | 250 volts |