The 135HC4500K2UM8 is a self-healing film capacitor for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 1.30 μF, a maximum RMS current rating of 750 A at 350 VAC, and operates up to a maximum frequency of 500 kHz. The maximum ESR at 100 kHz and +25°C is 0.5 mΩ. The capacitor uses polypropylene dielectric and meets UL94V0 flame retardant rating. Its dimensions are 55 mm in height, 73 mm in length, and 30.2 mm in width, with a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating must be derated by 2.25% per °C. It has a capacitance tolerance of ±10% and a self-inductance of less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 1.3µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.3µF Film Capacitor 500V Polypropylene (PP) Nonstandard
CAP FILM 1.3UF 500VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135HC4500K2UM8 | 2002-135HC4500K2UM8 | 135HC4500K2UM8 | 135HC4500K2UM8-ND | 135HC4500K2UM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.3 microF | 1.3 microF | 1.3 microF | 1.3 microF | 1.3 microF |