The 104HC1102K2SM6 is a self-healing film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a capacitance of 0.1 µF and a KVAR rating of 150 at 1000 kHz. It uses a polypropylene dielectric and meets UL94V0 flame retardant standards. The part has a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating de-rates by 2.25% per °C. Its maximum ESR at +25°C and 100 kHz is 1.5 mΩ, with a self-inductance under 3 nH. The rectangular case measures 30.2 mm in width, 30 mm in height, and 68 mm in length, with terminal style 2SM6.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.1µF
0.1µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.1UF 10% 1KVAC CHASS
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104HC1102K2SM6 | 2002-104HC1102K2SM6 | 1572-1816-ND | 104HC1102K2SM6 | 104HC1102K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |