TE Connectivity Power Line Filter Modules 10VN1

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Three Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Three Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1649-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1649-ND
Power Line Filter Modules CCM1649-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Three Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Three Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3882 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity
52K3882
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity 52K3882
RFI POWER LINE FILTER, 10A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM N Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1649-ND 52K3882
Product Name Power Line Filter Modules Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1620151 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filters - 2215576 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
2 suppliers