TDK-Lambda Europe GmbH 20A, 7 to 60VDC Reverse Protection Module RP-60-20

Description
The RP series of 20A rated external reverse protection modules can be used in battery charging applications and N+1 redundant power systems to avoid battery discharge or system malfunction in the event of a short circuit power supply. The use of a low loss MOS-FET reduces the forward voltage drop by 72% compared to a Schottky-barrier diode. (Note: As of April 1st, 2018 the EVS-RP6020 has been renamed RP-60-20) Features Compact Size 4W Maximum Loss 50µA Maximum Reverse Current 7 to 60Vdc Input Voltage Applications for this product General Purpose Industrial Factory Automation / Process Control Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote Datasheet
Description
The RP series of 20A rated external reverse protection modules can be used in battery charging applications and N+1 redundant power systems to avoid battery discharge or system malfunction in the event of a short circuit power supply. The use of a low loss MOS-FET reduces the forward voltage drop by 72% compared to a Schottky-barrier diode. (Note: As of April 1st, 2018 the EVS-RP6020 has been renamed RP-60-20) Features Compact Size 4W Maximum Loss 50µA Maximum Reverse Current 7 to 60Vdc Input Voltage Applications for this product General Purpose Industrial Factory Automation / Process Control Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Achern, Germany
20A, 7 to 60VDC Reverse Protection Module
RP-60-20
20A, 7 to 60VDC Reverse Protection Module RP-60-20
The RP series of 20A rated external reverse protection modules can be used in battery charging applications and N+1 redundant power systems to avoid battery discharge or system malfunction in the event of a short circuit power supply. The use of a low loss MOS-FET reduces the forward voltage drop by 72% compared to a Schottky-barrier diode. (Note: As of April 1st, 2018 the EVS-RP6020 has been renamed RP-60-20) Features Compact Size 4W Maximum Loss 50µA Maximum Reverse Current 7 to 60Vdc Input Voltage Applications for this product General Purpose Industrial Factory Automation / Process Control Broadcast / Communications / Professional Audio Renewable Energy

The RP series of 20A rated external reverse protection modules can be used in battery charging applications and N+1 redundant power systems to avoid battery discharge or system malfunction in the event of a short circuit power supply. The use of a low loss MOS-FET reduces the forward voltage drop by 72% compared to a Schottky-barrier diode. (Note: As of April 1st, 2018 the EVS-RP6020 has been renamed RP-60-20)

Features

  • Compact Size
  • 4W Maximum Loss
  • 50µA Maximum Reverse Current
  • 7 to 60Vdc Input Voltage

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category EMI Filters and RFI Filters
Product Number RP-60-20
Product Name 20A, 7 to 60VDC Reverse Protection Module
Rated Voltage 7 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details