The RTHN-5300 is a three-phase EMC filter rated for 500Vac and 300A, designed for high noise attenuation with a two-stage ferrite core configuration. It has a leakage current of 5.0mA at 500Vac/60Hz, a DC resistance of 2mΩ, and attenuation of 25dB from 0.5 to 6MHz for common mode and 0.2 to 30MHz for differential mode. The filter is UL1283 and EN60939-1/-2 certified, conforms to RoHS, operates from -25°C to +85°C with derating above 50°C, and weighs 14,300g. Its terminals and screws are captive, and it uses convection cooling.
Power Line EMC Filters, 3-phase/3-line(500V)
Three Phase (Delta) EMC/EMI Line Filter 300A 500VAC Two Stage Terminal Block
FILTER, 500VAC 300A, SCREW TERMINATIONS
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTHN-5300 | RTHN-5300-ND | 46R0899 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Filter, 500Vac 300A, Screw Terminations Tdk-Lambda |
| Package / Mounting | Low profile | Chassis Mount | |
| Product Standards | EN60939-1, EN60939-2 | EN | |
| Rated Voltage | 500 volts | 500 volts | |
| Rated Current | 300 amps |