TE Connectivity Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity 15EJT1F

Description
POWER INLET FILTER, 15A, 430UA, 250VAC; Current Rating:15A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes
Description
POWER INLET FILTER, 15A, 430UA, 250VAC; Current Rating:15A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity - 68Y9458 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity
68Y9458
Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity 68Y9458
POWER INLET FILTER, 15A, 430UA, 250VAC; Current Rating:15A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes

POWER INLET FILTER, 15A, 430UA, 250VAC; Current Rating:15A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 68Y9458
Product Name Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-372-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
IEC Filters - 2378665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details