TDK-Lambda Americas Inc. Power Line EMC Filters RSHN-2003

Description
Power Line EMC Filters, 1-phase(250V), Rated Current:3A, Wide range high attenuation, Block terminal
Request a Quote
Description
Power Line EMC Filters, 1-phase(250V), Rated Current:3A, Wide range high attenuation, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSHN-2003 is a single-phase EMC filter rated for 250Vac and 3A, designed for noise attenuation using TDK ferrite core material. It features captive screws and terminal covers, DIN rail mount capability, and a leakage current of 1.0mA at 250V/60Hz. The filter provides common mode attenuation from 0.1 to 10MHz and differential mode attenuation from 0.2 to 30MHz, with a DC resistance of 350mΩ. It is UL1283 and CSA C22.2 No.8 certified with a short circuit current rating of 14kA when used with an appropriate breaker. The unit weighs 190g and operates from -25°C to +85°C.

Datasheet Summary
Powered by GS/AI

The RSHN-2003 is a single-phase EMC filter rated for 250Vac and 3A, designed for noise attenuation using TDK ferrite core material. It features captive screws and terminal covers, DIN rail mount capability, and a leakage current of 1.0mA at 250V/60Hz. The filter provides common mode attenuation from 0.1 to 10MHz and differential mode attenuation from 0.2 to 30MHz, with a DC resistance of 350mΩ. It is UL1283 and CSA C22.2 No.8 certified with a short circuit current rating of 14kA when used with an appropriate breaker. The unit weighs 190g and operates from -25°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RSHN-2003 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RSHN-2003
Power Line EMC Filters RSHN-2003
Power Line EMC Filters, 1-phase(250V), Rated Current:3A, Wide range high attenuation, Block terminal

Power Line EMC Filters, 1-phase(250V), Rated Current:3A, Wide range high attenuation, Block terminal

Supplier's Site Datasheet
Power Line Filter Modules - RSHN-2003-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
RSHN-2003-ND
Power Line Filter Modules RSHN-2003-ND
Single Phase EMC/EMI Line Filter 3A 250VAC Two Stage Terminal Block

Single Phase EMC/EMI Line Filter 3A 250VAC Two Stage Terminal Block

Buy Now Datasheet
Filter, 250Vac 3A, Screw Terminations Tdk-Lambda - 46R0411 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 250Vac 3A, Screw Terminations Tdk-Lambda
46R0411
Filter, 250Vac 3A, Screw Terminations Tdk-Lambda 46R0411
FILTER, 250VAC 3A, SCREW TERMINATIONS

FILTER, 250VAC 3A, SCREW TERMINATIONS

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RSHN-2003 RSHN-2003-ND 46R0411
Product Name Power Line EMC Filters Power Line Filter Modules Filter, 250Vac 3A, Screw Terminations Tdk-Lambda
Package / Mounting Low profile Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939 UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-5060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line EMC Filters - RTHN-2080 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers
Power Line EMC Filters - RSHN-2080 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 80 amps
View Details
3 suppliers
Power Line EMC Filters - FQA020ADC-N07-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
3 suppliers