TE Connectivity Rfi Power Line Filter, 15A, 5Ua; Current Rating Corcom Te Connectivity 15SRBS1

Description
RFI POWER LINE FILTER, 15A, 5UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:CORCOM SRB Series; Depth:1.75"; Filter Terminals:Quick Connect; Filter Type:Standard; Height:0.96"; Leakage Current Max:5µA; Width:1.41" RoHS Compliant: Yes
Description
RFI POWER LINE FILTER, 15A, 5UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:CORCOM SRB Series; Depth:1.75"; Filter Terminals:Quick Connect; Filter Type:Standard; Height:0.96"; Leakage Current Max:5µA; Width:1.41" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 15A, 5Ua; Current Rating Corcom Te Connectivity - 88K2408 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 5Ua; Current Rating Corcom Te Connectivity
88K2408
Rfi Power Line Filter, 15A, 5Ua; Current Rating Corcom Te Connectivity 88K2408
RFI POWER LINE FILTER, 15A, 5UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:CORCOM SRB Series; Depth:1.75"; Filter Terminals:Quick Connect; Filter Type:Standard; Height:0.96"; Leakage Current Max:5µA; Width:1.41" RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 5UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:CORCOM SRB Series; Depth:1.75"; Filter Terminals:Quick Connect; Filter Type:Standard; Height:0.96"; Leakage Current Max:5µA; Width:1.41" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88K2408
Product Name Rfi Power Line Filter, 15A, 5Ua; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701359 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details