TE Connectivity Power Line Filter Modules 10VK6

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1820-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1820-ND
Power Line Filter Modules CCM1820-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet
Power Line Filters - 7828565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7828565
Power Line Filters 7828565
TE Connectivity 10VK6 RFI Filter

TE Connectivity 10VK6 RFI Filter

Supplier's Site
General Purpose RFI Power Line Filter; 10 AMP; Screw Terminals - 70185581 - Allied Electronics, Inc.
Fort Worth, TX, USA
General Purpose RFI Power Line Filter; 10 AMP; Screw Terminals
70185581
General Purpose RFI Power Line Filter; 10 AMP; Screw Terminals 70185581
K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site
Rfi Power Line Filter, 10A, 1Ma; Filter Applications Corcom Te Connectivity - 73K4366 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 1Ma; Filter Applications Corcom Te Connectivity
73K4366
Rfi Power Line Filter, 10A, 1Ma; Filter Applications Corcom Te Connectivity 73K4366
RFI POWER LINE FILTER, 10A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1820-ND 7828565 70185581 73K4366
Product Name Power Line Filter Modules Power Line Filters General Purpose RFI Power Line Filter; 10 AMP; Screw Terminals Rfi Power Line Filter, 10A, 1Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2378726 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details