The FQB020ADC-007-M is a MIL-COTS active EMC filter module designed to reduce differential and common mode conducted emissions from DC-DC switching converters, with active suppression for input voltage surges and transients. It is rated for a continuous input voltage range of 8.5 to 40 Vdc and a maximum input current of 20 A. The module features enhanced screening (-M) with extended 96-hour burn-in and 10 temperature cycles, and operates from -55°C to 115°C. It has a flanged baseplate with dimensions of 60.6 x 55.9 x 12.7 mm (2.39 x 2.2 x 0.5 inches) and complies with MIL-STD-461, MIL-STD-1275, RTCA/DO-160, and MIL-STD-704. It meets IEC/UL/CSA/EN62368-1
Power Line EMC Filters, DC(40V), Rated Current: 20A, Wide range high attenuation, Pin terminals, Flanged Baseplate & Enhanced Screening type
POWER LINE FILTER, EMI, 40V, 20A, TH; Filter Applications:General
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | FQB020ADC-007-M | 30AH0001 |
| Product Name | Power Line EMC Filters | Power Line Filter, Emi, 40V, 20A, Th; Filter Applications Tdk-Lambda |
| Package / Mounting | Low profile, PCB | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, IEC60950-1 | |
| Rated Voltage | 40 volts |